KYOCERA AVX Components Corporation RF Termination CZ12010T0050GTR

Description
High Power Resistive Products.
Request a Quote
Description
High Power Resistive Products.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CZ12010T0050G is a surface mount chip termination with a nominal impedance of 50 Ω, rated for 10 watts at a maximum land temperature of 100°C, operating from DC to 3.0 GHz with a typical VSWR of 1.20:1. It features a tantalum thin film resistive element on an aluminum nitride substrate, silver over nickel terminals, and a temperature coefficient of ±150 ppm/°C. The device measures 0.100 inches in length, 0.200 inches in width, and 0.040 inches in height, and is RoHS compliant and MIL-PRF-55342 qualified. The GTR suffix indicates tape and reel packaging, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

CZ12010T0050G is a surface mount chip termination with a nominal impedance of 50 Ω, rated for 10 watts at a maximum land temperature of 100°C, operating from DC to 3.0 GHz with a typical VSWR of 1.20:1. It features a tantalum thin film resistive element on an aluminum nitride substrate, silver over nickel terminals, and a temperature coefficient of ±150 ppm/°C. The device measures 0.100 inches in length, 0.200 inches in width, and 0.040 inches in height, and is RoHS compliant and MIL-PRF-55342 qualified. The GTR suffix indicates tape and reel packaging, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
RF Termination - CZ12010T0050GTR - Richardson RFPD
Downers Grove, IL, United States
RF Termination
CZ12010T0050GTR
RF Termination CZ12010T0050GTR
High Power Resistive Products.

High Power Resistive Products.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number CZ12010T0050GTR
Product Name RF Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
KAT5005C-4×5 - KAT5005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details