Innovative Power Products, Inc. RF Termination IPP--TB301-50

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - IPP--TB301-50 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
IPP--TB301-50
RF Termination IPP--TB301-50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number IPP--TB301-50
Product Name RF Termination
Mounting / Packaging Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

30W 18GHz – SMA Coaxial Termination - UIYCT30AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
KAT4005A-4×5 - KAT4005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details