The C05N50Z4 is a high performance ultra-small true 50 Ohm Aluminum Nitride (AlN) surface mount termination. The termination is designed particularly for LTE and 5G frequency bands although also offers outstanding performance over the wider frequency range from DC-6GHz and is well suited for many applications and end markets. The high power handling makes the part ideal for terminating high power 90 degree couplers and for use in microstrip circuits. The termination is also RoHS compliant and features the following key attributes: RoHS Compliant, 0.5 Watts, constructed from AlN Ceramic, Non-Nichrome Resistive Element, Low VSWR and is 100% RF Tested.
| Richardson RFPD | |
|---|---|
| Product Category | RF Terminations |
| Product Number | C05N50Z4 |
| Product Name | RF Termination |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |