KYOCERA AVX Components Corporation RF Termination FT10500N0050JBK

Description
High Power, Flange Mount Termination
Request a Quote Datasheet
Description
High Power, Flange Mount Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - FT10500N0050JBK - Richardson RFPD
Downers Grove, IL, United States
RF Termination
FT10500N0050JBK
RF Termination FT10500N0050JBK
High Power, Flange Mount Termination

High Power, Flange Mount Termination

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number FT10500N0050JBK
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination T1M - T1M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
Coaxial Termination - 5o215018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details