KYOCERA AVX Components Corporation RF Termination FT10517N0050J01

Description
High Power Resistive Products.
Request a Quote Datasheet
Description
High Power Resistive Products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - FT10517N0050J01 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
FT10517N0050J01
RF Termination FT10517N0050J01
High Power Resistive Products.

High Power Resistive Products.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number FT10517N0050J01
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

25W 12.4GHz – Coaxial Termination - UIYCT25AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination T1M - T1M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 10 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details