TTM Technologies Inc. RF Termination A16A50X4

Description
The A16A50X4 is high performance Alumina (Al2O3) chip termination intended as a low cost alternative to Beryllium Oxide (BeO) and Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The medium power handling makes the part ideal for terminating circulators and for use in power combiners. The termination is also RoHS compliant.
Request a Quote Datasheet
Description
The A16A50X4 is high performance Alumina (Al2O3) chip termination intended as a low cost alternative to Beryllium Oxide (BeO) and Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The medium power handling makes the part ideal for terminating circulators and for use in power combiners. The termination is also RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - A16A50X4 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
A16A50X4
RF Termination A16A50X4
The A16A50X4 is high performance Alumina (Al2O3) chip termination intended as a low cost alternative to Beryllium Oxide (BeO) and Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The medium power handling makes the part ideal for terminating circulators and for use in power combiners. The termination is also RoHS compliant.

The A16A50X4 is high performance Alumina (Al2O3) chip termination intended as a low cost alternative to Beryllium Oxide (BeO) and Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The medium power handling makes the part ideal for terminating circulators and for use in power combiners. The termination is also RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number A16A50X4
Product Name RF Termination
Mounting / Packaging Chip
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2125018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
 - 7123282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 2 watts
View Details