TTM Technologies Inc. RF Termination 20-50TPC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - 20-50TPC - Richardson RFPD
Downers Grove, IL, United States
RF Termination
20-50TPC
RF Termination 20-50TPC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number 20-50TPC
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21300124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 25 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details