KYOCERA AVX Components Corporation RF Termination FT10975N0050J03

Description
High Power Resistive Products.
Request a Quote Datasheet
Description
High Power Resistive Products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - FT10975N0050J03 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
FT10975N0050J03
RF Termination FT10975N0050J03
High Power Resistive Products.

High Power Resistive Products.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number FT10975N0050J03
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
KAT4010B-4×5 - KAT4010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 5 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details