KYOCERA AVX Components Corporation RF Termination LT11020T0050JBK

Description
High Power Resistive Products.
Request a Quote Datasheet
Description
High Power Resistive Products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - LT11020T0050JBK - Richardson RFPD
Downers Grove, IL, United States
RF Termination
LT11020T0050JBK
RF Termination LT11020T0050JBK
High Power Resistive Products.

High Power Resistive Products.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number LT11020T0050JBK
Product Name RF Termination
Mounting / Packaging Flangeless
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination T3FK - T3FK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details