STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20A-E VIPER20A-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279308-VIPER20A-E Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: VIPER20 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 20W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279308-VIPER20A-E Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: VIPER20 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20A-E - 1279308-VIPER20A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20A-E
1279308-VIPER20A-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20A-E 1279308-VIPER20A-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279308-VIPER20A-E Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Fault Protection: Current Limiting, Over Temperature Supply Voltage: 8V ~ 15V Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: VIPER20 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 200kHz Power (W): 20W

Manufacturer: STMicroelectronics
Win Source Part Number: 1279308-VIPER20A-E
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Fault Protection: Current Limiting, Over Temperature
Supply Voltage: 8V ~ 15V
Categories: Integrated Circuits
Supplier Device Package: 5-PENTAWATT
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: Pentawatt-5 HV (Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: VIPER20
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 200kHz
Power (W): 20W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER20A-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER20A-E
PMIC - AC DC Converters, Offline Switchers VIPER20A-E
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER20A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER20A-E
AC DC Converters, Offline Switches VIPER20A-E
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279308-VIPER20A-E VIPER20A-E VIPER20A-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20A-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Pentawatt-5 HV (Bent and Staggered Leads) Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0365J-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details