STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER113LSTR

Description
Win Source Part Number: 1383834-VIPER113LSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 pcs Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: Soft Start Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER113 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383834-VIPER113LSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 pcs Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: Soft Start Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER113 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1383834-VIPER113LSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1383834-VIPER113LSTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1383834-VIPER113LSTR
Win Source Part Number: 1383834-VIPER113LSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 pcs Power (Watts): 12 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 16 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: Soft Start Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER113 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383834-VIPER113LSTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Series: VIPER™
Package: Tape & Reel
Standard Package: 2,500 pcs
Power (Watts): 12 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 16 V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features: Soft Start
Mounting Type: Surface Mount
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VIPER113
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER113LSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER113LSTR
AC DC Converters, Offline Switches VIPER113LSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER113LSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER113LSTR
PMIC - AC DC Converters, Offline Switchers VIPER113LSTR
IC OFFLINE SW MULT TOP 10SSOP

IC OFFLINE SW MULT TOP 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1383834-VIPER113LSTR VIPER113LSTR VIPER113LSTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details