STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160-E VN1160-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091208-VN1160-E Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091208-VN1160-E Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160-E - 091208-VN1160-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160-E
091208-VN1160-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160-E 091208-VN1160-E
Manufacturer: STMicroelectronics Win Source Part Number: 091208-VN1160-E Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: D-Pak Supply Voltage - Operating: 9 V to 16 V Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: STMicroelectronics
Win Source Part Number: 091208-VN1160-E
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: D-Pak
Supply Voltage - Operating: 9 V to 16 V
Control Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
AC DC Converters, Offline Switches - VN1160-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VN1160-E
AC DC Converters, Offline Switches VN1160-E
Converter Offline Topology DPAK

Converter Offline Topology DPAK

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VN1160-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VN1160-E
PMIC - AC DC Converters, Offline Switchers VN1160-E
IC OFFLINE SWITCH DPAK

IC OFFLINE SWITCH DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 091208-VN1160-E VN1160-E VN1160-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VN1160-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; D-Pak DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details