The UCC3809-2 is an economy primary side controller designed for off-line and isolated DC-to-DC fixed frequency current mode switching power supplies. It operates with a maximum frequency of 1 MHz and features a low startup current of 100 µA. The device includes user-programmable soft start, maximum duty cycle, and undervoltage lockout (UVLO) with specific thresholds for turn-on and turn-off. The UCC3809-2 can source up to 0.4 A and sink up to 0.8 A, making it suitable for driving N-channel MOSFETs. It is available in an 8-pin SOIC package and is optimized for applications where board space is limited. The operating temperature range for this part is 0°C to 70°C.
Economy Primary Side Controller 8-SOIC 0 to 70
IC OFFLINE SWITCH MULT TOP 8SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3809DTR-2 | UCC3809DTR-2 | UCC3809DTR-2 |
| Product Name | UCC3809-2 Economy Primary Side Controller | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP,VSSOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |