STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER222XSTR

Description
Win Source Part Number: 1020066-VIPER222XSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 13 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 30 V Duty Cycle: 80% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER222XSTR,497 -VIPER222XSCT,497-VI PER222XSDKR Base Product Number: VIPER222
Request a Quote Datasheet
Description
Win Source Part Number: 1020066-VIPER222XSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 13 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 30 V Duty Cycle: 80% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER222XSTR,497 -VIPER222XSCT,497-VI PER222XSDKR Base Product Number: VIPER222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1020066-VIPER222XSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1020066-VIPER222XSTR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1020066-VIPER222XSTR
Win Source Part Number: 1020066-VIPER222XSTR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPER™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 13 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 30 V Duty Cycle: 80% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-VIPER222XSTR,497 -VIPER222XSCT,497-VI PER222XSDKR Base Product Number: VIPER222

Win Source Part Number: 1020066-VIPER222XSTR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: VIPER™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 13 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Topology: Flyback
Voltage - Start Up: 30 V
Duty Cycle: 80%
Frequency - Switching: 30kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-VIPER222XSTR,497-VIPER222XSCT,497-VIPER222XSDKR
Base Product Number: VIPER222

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER222XSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER222XSTR
PMIC - AC DC Converters, Offline Switchers VIPER222XSTR
IC OFFLINE SWITCH FLYBACK 10SSOP

IC OFFLINE SWITCH FLYBACK 10SSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER222XSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER222XSTR
AC DC Converters, Offline Switches VIPER222XSTR
Converter Offline Flyback Topology 30kHz 10-SSOP

Converter Offline Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1020066-VIPER222XSTR VIPER222XSTR VIPER222XSTR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ - ICE3BR2280JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details