Manufacturer: STMicroelectronics
Win Source Part Number: 036268-VIPER22ADIP-E
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Topology: Flyback
Voltage - Start Up: 14.5V
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: VIPer22A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 38 V
Control Operating Temperature: -40°C to 150°C (TC)
Alternative Parts (Cross-Reference): BP5717; TEA1622P/N1,112; TEA1520P/N2,112;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
60kHz 730V 8V~38V DIP-8 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 60kHz 8-DIP
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 036268-VIPER22ADIP-E | VIPER22ADIP-E | VIPER22ADIP-E | VIPER22ADIP-E |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22ADIP-E | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |