High Voltage DC/DC Converter, 12W, 800V Out, 265V In, Flyback/Buck-Boost Product overview: VIPER16LN from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 12W, 800V, 265V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 12W, 800V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER16LN can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH MULT TOP 7DIP
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 7-DIP
800V 60kHz 11.5V~23.5V DIP-7 AC-DC Controllers & Regulators ROHS
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 748-VIPER16LN | VIPER16LN | VIPER16LN | VIPER16LN |
| Product Name | Buck Boost 12W 800V Step-Down DC-DC Converter IC | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP | |
| Output Voltage | 800 volts | |||
| Input Voltage | 265 volts | 11.5 to 23.5 volts | ||
| IOUT | 0.4200 amps |