Texas Instruments UCC3809-1 Economy Primary Side Controller UCC3809PW-1

Description
Economy Primary Side Controller 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Economy Primary Side Controller 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3809-1 Economy Primary Side Controller - UCC3809PW-1 - Texas Instruments
Dallas, TX, United States
UCC3809-1 Economy Primary Side Controller
UCC3809PW-1
UCC3809-1 Economy Primary Side Controller UCC3809PW-1
Economy Primary Side Controller 8-TSSOP 0 to 70

Economy Primary Side Controller 8-TSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809PW-1 - 1276460-UCC3809PW-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809PW-1
1276460-UCC3809PW-1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809PW-1 1276460-UCC3809PW-1
Manufacturer: Texas Instruments Win Source Part Number: 1276460-UCC3809PW-1 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 70% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start Supply Voltage: 8 V ~ 19 V Family Name: UCC3809 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3809N-1G4; UCC3809N-2; UCC3809N-1; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276460-UCC3809PW-1
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Family Name: UCC3809
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC3809N-1G4; UCC3809N-2; UCC3809N-1;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3809PW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC3809PW-1
AC DC Converters, Offline Switches UCC3809PW-1
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-TSSOP

Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC3809PW-1 1276460-UCC3809PW-1 UCC3809PW-1
Product Name UCC3809-1 Economy Primary Side Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809PW-1 AC DC Converters, Offline Switches
Package Type Other; PDIP,SOIC,TSSOP,VSSOP SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller - UCC28C42DGKR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,VSSOP
Features Error Amplifier
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
UCC3809-1 Economy Primary Side Controller - UCC3809PWTR-1 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,TSSOP,VSSOP
Features Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
UCC2889 Off-line Power Supply Controller - UCC2889N - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Error Amplifier,Green Mode,Light Load Efficiency,Soft Start
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
AC DC Converters, Offline Switches - UCC28782BDRTWR - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-WFQFN Exposed Pad
Input Voltage 14 to 34 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details