STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22ADIP VIPER22ADIP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 716959-VIPER22ADIP Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 14.5V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8V ~ 38V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: VIPER22 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 60kHz Power (W): 12W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 716959-VIPER22ADIP Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 14.5V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8V ~ 38V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: VIPER22 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 60kHz Power (W): 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22ADIP - 716959-VIPER22ADIP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22ADIP
716959-VIPER22ADIP
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22ADIP 716959-VIPER22ADIP
Manufacturer: STMicroelectronics Win Source Part Number: 716959-VIPER22ADIP Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 14.5V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 8V ~ 38V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: VIPER22 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 60kHz Power (W): 12W

Manufacturer: STMicroelectronics
Win Source Part Number: 716959-VIPER22ADIP
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Topology: Flyback
Voltage - Start Up: 14.5V
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 8V ~ 38V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: VIPER22
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 60kHz
Power (W): 12W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER22ADIP - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER22ADIP
PMIC - AC DC Converters, Offline Switchers VIPER22ADIP
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER22ADIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER22ADIP
AC DC Converters, Offline Switches VIPER22ADIP
Converter Offline Flyback Topology 60kHz 8-DIP

Converter Offline Flyback Topology 60kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 716959-VIPER22ADIP VIPER22ADIP VIPER22ADIP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22ADIP PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A380P2BKSA1 - 1044430-ICE2A380P2BKSA1 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 111 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers