STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22AS-E VIPER22AS-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117061-VIPER22AS-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): BP5038A1; L6565N; VIPer22AS - E; E-L6565N; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117061-VIPER22AS-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): BP5038A1; L6565N; VIPer22AS - E; E-L6565N; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22AS-E - 1117061-VIPER22AS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22AS-E
1117061-VIPER22AS-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22AS-E 1117061-VIPER22AS-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117061-VIPER22AS-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Topology: Flyback Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): BP5038A1; L6565N; VIPer22AS - E; E-L6565N; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117061-VIPER22AS-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 7W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Topology: Flyback
Voltage - Start Up: 14.5V
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V
Control Operating Temperature: -40°C to 150°C (TC)
Alternative Parts (Cross-Reference): BP5038A1; L6565N; VIPer22AS - E; E-L6565N;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER22AS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER22AS-E
AC DC Converters, Offline Switches VIPER22AS-E
Converter Offline Flyback Topology 60kHz 8-SOIC

Converter Offline Flyback Topology 60kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER22AS-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER22AS-E
PMIC - AC DC Converters, Offline Switchers VIPER22AS-E
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117061-VIPER22AS-E VIPER22AS-E VIPER22AS-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER22AS-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers