IC OFFLINE SWITCH FLYBACK 16SO
AC/DC Converters 800V 115kHz Off-Line 50mW at 265Vac
Converter Offline Flyback Topology 115kHz 16-SO
| Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | VIPER28HD | 761-VIPER28HD | VIPER28HD |
| Product Name | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters 800V 115kHz Off-Line 50mW at 265Vac | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 800 volts | ||
| Input Voltage | 14 volts | 8.5 to 23.5 volts | |
| IOUT | 1.2 amps |