Texas Instruments Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers UCC28742DBVT

Description
Win Source Part Number: 1121284-UCC28742DBVT Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21.6 V Duty Cycle: 99% Frequency - Switching: 80kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 9V ~ 35V Alternative Parts (Cross-Reference): UCC28742DBVT .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49499-6,296-4949 9-1,296-49499-2 Base Product Number: UCC28742
Request a Quote Datasheet
Description
Win Source Part Number: 1121284-UCC28742DBVT Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21.6 V Duty Cycle: 99% Frequency - Switching: 80kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 9V ~ 35V Alternative Parts (Cross-Reference): UCC28742DBVT .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49499-6,296-4949 9-1,296-49499-2 Base Product Number: UCC28742
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1121284-UCC28742DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1121284-UCC28742DBVT
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1121284-UCC28742DBVT
Win Source Part Number: 1121284-UCC28742DBVT Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21.6 V Duty Cycle: 99% Frequency - Switching: 80kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 9V ~ 35V Alternative Parts (Cross-Reference): UCC28742DBVT .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49499-6,296-4949 9-1,296-49499-2 Base Product Number: UCC28742

Win Source Part Number: 1121284-UCC28742DBVT
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21.6 V
Duty Cycle: 99%
Frequency - Switching: 80kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Supply Voltage - Operating: 9V ~ 35V
Alternative Parts (Cross-Reference): UCC28742DBVT .;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49499-6,296-49499-1,296-49499-2
Base Product Number: UCC28742

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28742DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28742DBVT
AC DC Converters, Offline Switches UCC28742DBVT
Converter Offline Flyback Topology 80kHz SOT-23-6

Converter Offline Flyback Topology 80kHz SOT-23-6

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28742DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28742DBVT
PMIC - AC DC Converters, Offline Switchers UCC28742DBVT
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1121284-UCC28742DBVT UCC28742DBVT UCC28742DBVT
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I - 1183122-ICE3A3065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details