STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers VIPER06XS

Description
Win Source Part Number: 990452-VIPER06XS Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPer™ plus Package: Tube Standard Package: 100 Mounting: SMD (SMT) Power (Watts): 8 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13 V Duty Cycle: 70% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VIPER06XS-ND,497-146 60,-497-14660 Base Product Number: VIPER06
Request a Quote Datasheet
Description
Win Source Part Number: 990452-VIPER06XS Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPer™ plus Package: Tube Standard Package: 100 Mounting: SMD (SMT) Power (Watts): 8 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13 V Duty Cycle: 70% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VIPER06XS-ND,497-146 60,-497-14660 Base Product Number: VIPER06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 990452-VIPER06XS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
990452-VIPER06XS
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 990452-VIPER06XS
Win Source Part Number: 990452-VIPER06XS Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: VIPer™ plus Package: Tube Standard Package: 100 Mounting: SMD (SMT) Power (Watts): 8 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13 V Duty Cycle: 70% Frequency - Switching: 30kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 11.5V ~ 23.5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VIPER06XS-ND,497-146 60,-497-14660 Base Product Number: VIPER06

Win Source Part Number: 990452-VIPER06XS
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: VIPer™ plus
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Power (Watts): 8 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Flyback
Voltage - Start Up: 13 V
Duty Cycle: 70%
Frequency - Switching: 30kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 11.5V ~ 23.5V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: VIPER06XS-ND,497-14660,-497-14660
Base Product Number: VIPER06

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER06XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER06XS
AC DC Converters, Offline Switches VIPER06XS
Converter Offline Buck, Flyback Topology 30kHz 10-SSOP

Converter Offline Buck, Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER06XS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER06XS
PMIC - AC DC Converters, Offline Switchers VIPER06XS
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 990452-VIPER06XS VIPER06XS VIPER06XS
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tube Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - RMS to DC Converters - AD637JRZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers