STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER318LDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1316404-VIPER318LDTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Boost, Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Frequency - Switching: 132kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-VIPER318LDTR,497 -VIPER318LDDKR,497-V IPER318LDCT Base Product Number: VIPER318 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1316404-VIPER318LDTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Boost, Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Frequency - Switching: 132kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-VIPER318LDTR,497 -VIPER318LDDKR,497-V IPER318LDCT Base Product Number: VIPER318 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316404-VIPER318LDTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316404-VIPER318LDTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316404-VIPER318LDTR
Manufacturer: STMicroelectronics Win Source Part Number: 1316404-VIPER318LDTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Boost, Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Frequency - Switching: 132kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-VIPER318LDTR,497 -VIPER318LDDKR,497-V IPER318LDCT Base Product Number: VIPER318 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1316404-VIPER318LDTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power (Watts): 1 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up: 8 V
Frequency - Switching: 132kHz
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-VIPER318LDTR,497-VIPER318LDDKR,497-VIPER318LDCT
Base Product Number: VIPER318
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER318LDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER318LDTR
PMIC - AC DC Converters, Offline Switchers VIPER318LDTR
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER318LDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER318LDTR
AC DC Converters, Offline Switches VIPER318LDTR
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316404-VIPER318LDTR VIPER318LDTR VIPER318LDTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A0365 - 068352-ICE3A0365 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details