Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888N UCC3888N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276506-UCC3888N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Non-Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Supply Voltage: 6 V ~ 9.3 V Part Status: Obsolete(EOL) Family Name: UCC3888 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC3888DTR; UCC3888DTRG4; UCC3888DG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276506-UCC3888N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Non-Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Supply Voltage: 6 V ~ 9.3 V Part Status: Obsolete(EOL) Family Name: UCC3888 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC3888DTR; UCC3888DTRG4; UCC3888DG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888N - 1276506-UCC3888N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888N
1276506-UCC3888N
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888N 1276506-UCC3888N
Manufacturer: Texas Instruments Win Source Part Number: 1276506-UCC3888N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Non-Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 7.6% Fault Protection: Short Circuit Supply Voltage: 6 V ~ 9.3 V Part Status: Obsolete(EOL) Family Name: UCC3888 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC3888DTR; UCC3888DTRG4; UCC3888DG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276506-UCC3888N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 8.4V
Duty Cycle: 7.6%
Fault Protection: Short Circuit
Supply Voltage: 6 V ~ 9.3 V
Part Status: Obsolete(EOL)
Family Name: UCC3888
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UCC3888DTR; UCC3888DTRG4; UCC3888DG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3888N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC3888N
AC DC Converters, Offline Switches UCC3888N
Converter Offline Flyback Topology 8-PDIP

Converter Offline Flyback Topology 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1276506-UCC3888N UCC3888N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3888N AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320619-BM2SC122FP2-LBZE2 - Win Source Electronics
Specs
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 105 C (-40 to 221 F)
Configuration / Function Flyback
View Details
3 suppliers