STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER013XSTR VIPER013XSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938649-VIPER013XSTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 30V Family Name: VIPER013 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16907-6, 497-16907-1, 497-16907-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938649-VIPER013XSTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 30V Family Name: VIPER013 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16907-6, 497-16907-1, 497-16907-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER013XSTR - 938649-VIPER013XSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER013XSTR
938649-VIPER013XSTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER013XSTR 938649-VIPER013XSTR
Manufacturer: STMicroelectronics Win Source Part Number: 938649-VIPER013XSTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 30V Family Name: VIPER013 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16907-6, 497-16907-1, 497-16907-2

Manufacturer: STMicroelectronics
Win Source Part Number: 938649-VIPER013XSTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 30V
Family Name: VIPER013
Categories: Integrated Circuits (ICs)
Case / Package: 10-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16907-6, 497-16907-1, 497-16907-2

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER013XSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER013XSTR
PMIC - AC DC Converters, Offline Switchers VIPER013XSTR
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER013XSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER013XSTR
AC DC Converters, Offline Switches VIPER013XSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 938649-VIPER013XSTR VIPER013XSTR VIPER013XSTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER013XSTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; 10-SSOP Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR1065Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 26 volts
Output Power 41 watts
View Details
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details