STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP-E VIPER12ADIP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 093674-VIPER12ADIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: VIPer12A Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): TEA1622P; BP5717; TEA1622P/N1,112; Introduction Date: January 09, 2006 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 093674-VIPER12ADIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: VIPer12A Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): TEA1622P; BP5717; TEA1622P/N1,112; Introduction Date: January 09, 2006 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP-E - 093674-VIPER12ADIP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP-E
093674-VIPER12ADIP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP-E 093674-VIPER12ADIP-E
Manufacturer: STMicroelectronics Win Source Part Number: 093674-VIPER12ADIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 730V Voltage - Start Up: 14.5V Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: VIPer12A Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 38 V Control Operating Temperature: -40°C to 150°C (TC) Alternative Parts (Cross-Reference): TEA1622P; BP5717; TEA1622P/N1,112; Introduction Date: January 09, 2006 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 093674-VIPER12ADIP-E
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 730V
Voltage - Start Up: 14.5V
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: VIPer12A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 38 V
Control Operating Temperature: -40°C to 150°C (TC)
Alternative Parts (Cross-Reference): TEA1622P; BP5717; TEA1622P/N1,112;
Introduction Date: January 09, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER12ADIP-E
PMIC - AC DC Converters, Offline Switchers VIPER12ADIP-E
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER12ADIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER12ADIP-E
AC DC Converters, Offline Switches VIPER12ADIP-E
Converter Offline Topology 60kHz 8-DIP

Converter Offline Topology 60kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 093674-VIPER12ADIP-E VIPER12ADIP-E VIPER12ADIP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER12ADIP-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR0680AG - ICE5QR0680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 42 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers