Texas Instruments UCC3802 Low-Power BiCMOS Current-Mode PWM UCC3802DTRG4

Description
Low-Power BiCMOS Current-Mode PWM 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power BiCMOS Current-Mode PWM 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3802 Low-Power BiCMOS Current-Mode PWM - UCC3802DTRG4 - Texas Instruments
Dallas, TX, United States
UCC3802 Low-Power BiCMOS Current-Mode PWM
UCC3802DTRG4
UCC3802 Low-Power BiCMOS Current-Mode PWM UCC3802DTRG4
Low-Power BiCMOS Current-Mode PWM 8-SOIC 0 to 70

Low-Power BiCMOS Current-Mode PWM 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTRG4 - 1276421-UCC3802DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTRG4
1276421-UCC3802DTRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTRG4 1276421-UCC3802DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276421-UCC3802DTRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.3 V ~ 12 V Family Name: UCC3802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC3802DTR; UCC3802J; UCC3802N; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276421-UCC3802DTRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC3802
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC3802DTR; UCC3802J; UCC3802N;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC3802DTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC3802DTRG4
PMIC - AC DC Converters, Offline Switchers UCC3802DTRG4
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC3802DTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC3802DTRG4
AC DC Converters, Offline Switches UCC3802DTRG4
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC3802DTRG4 1276421-UCC3802DTRG4 UCC3802DTRG4 UCC3802DTRG4
Product Name UCC3802 Low-Power BiCMOS Current-Mode PWM PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTRG4 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PDIP,SOIC,TSSOP SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data