Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28780DR UCC28780DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 938073-UCC28780DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology Up to 1MHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 12V ~ 34V Family Name: UCC28780 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28780DR-ND, 296-50516-6, 296-50516-2, 296-50516-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938073-UCC28780DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology Up to 1MHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 12V ~ 34V Family Name: UCC28780 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28780DR-ND, 296-50516-6, 296-50516-2, 296-50516-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28780DR - 938073-UCC28780DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28780DR
938073-UCC28780DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28780DR 938073-UCC28780DR
Manufacturer: Texas Instruments Win Source Part Number: 938073-UCC28780DR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology Up to 1MHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 12V ~ 34V Family Name: UCC28780 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28780DR-ND, 296-50516-6, 296-50516-2, 296-50516-1

Manufacturer: Texas Instruments
Win Source Part Number: 938073-UCC28780DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology Up to 1MHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 12V ~ 34V
Family Name: UCC28780
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28780DR-ND, 296-50516-6, 296-50516-2, 296-50516-1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28780DR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28780DR
PMIC - AC DC Converters, Offline Switchers UCC28780DR
IC OFFLINE SWITCH FLYBACK 16SOIC

IC OFFLINE SWITCH FLYBACK 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28780DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28780DR
AC DC Converters, Offline Switches UCC28780DR
Converter Offline Flyback Topology Up to 1MHz 16-SOIC

Converter Offline Flyback Topology Up to 1MHz 16-SOIC

Buy Now
Power Supply Chip >> AC-DC Controllers & Regulators - UCC28780DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
UCC28780DR
Power Supply Chip >> AC-DC Controllers & Regulators UCC28780DR
1MHz 12V~34V SOIC-16 AC-DC Controllers & Regulators ROHS

1MHz 12V~34V SOIC-16 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 938073-UCC28780DR UCC28780DR UCC28780DR UCC28780DR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28780DR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ - 161449-3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details