STMicroelectronics VIPERGAN50TR
Win Source Part Number: 1372648-VIPERGAN50TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 15-VQFN Exposed Pad
Supplier Device Package: 15-QFN (5x6)
Base Product Number: VIPERGAN50
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 50 W
Control Features: Soft Start
Voltage - Supply (Vcc/Vdd): 9V ~ 23V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Frequency - Switching: 240kHz
Output Isolation: Isolated
Voltage - Breakdown: 650V
Duty Cycle: 50%
HV CONVERTER EMBEDDING ADVANCED
Converter Offline Flyback Topology 240kHz 15-QFN (5x6)
| RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 2400620 | 1372648-VIPERGAN50TR | VIPERGAN50TR | VIPERGAN50TR |
| Product Name | DC-DC Converters ICs | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Output Voltage | 3.6 volts | |||
| Input Voltage | 23 volts | 9 to 23 volts | ||
| Package Type | Other; Tape & Reel | Other; 15-VQFN Exposed Pad |