Manufacturer: STMicroelectronics
Win Source Part Number: 1279315-VIPER26HN
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): NCP1077BAP065G; BM2P039; VIPER26HN; VIPER26LN;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 115kHz 7-DIP
IC OFFLINE SWITCH FLYBACK 7DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1279315-VIPER26HN | VIPER26HN | VIPER26HN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER26HN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |