STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LDTR VIPER15LDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036266-VIPER15LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036266-VIPER15LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LDTR - 036266-VIPER15LDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LDTR
036266-VIPER15LDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LDTR 036266-VIPER15LDTR
Manufacturer: STMicroelectronics Win Source Part Number: 036266-VIPER15LDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Frequency - Switching: 136kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Supply Voltage - Operating: 8.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036266-VIPER15LDTR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Frequency - Switching: 136kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SO
Supply Voltage - Operating: 8.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER15LDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER15LDTR
AC DC Converters, Offline Switches VIPER15LDTR
Converter Offline Flyback Topology 136kHz 16-SO

Converter Offline Flyback Topology 136kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER15LDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER15LDTR
PMIC - AC DC Converters, Offline Switchers VIPER15LDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 036266-VIPER15LDTR VIPER15LDTR VIPER15LDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER15LDTR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I - 1183125-ICE3A5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details