STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16HDTR VIPER16HDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054188-VIPER16HDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054188-VIPER16HDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16HDTR - 054188-VIPER16HDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16HDTR
054188-VIPER16HDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16HDTR 054188-VIPER16HDTR
Manufacturer: STMicroelectronics Win Source Part Number: 054188-VIPER16HDTR Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 115kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054188-VIPER16HDTR
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 10W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 115kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 11.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER16HDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER16HDTR
AC DC Converters, Offline Switches VIPER16HDTR
Converter Offline Buck, Buck-Boost, Flyback Topology 115kHz 16-SO

Converter Offline Buck, Buck-Boost, Flyback Topology 115kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER16HDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER16HDTR
PMIC - AC DC Converters, Offline Switchers VIPER16HDTR
IC OFFLINE SWITCH MULT TOP 16SO

IC OFFLINE SWITCH MULT TOP 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 054188-VIPER16HDTR VIPER16HDTR VIPER16HDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER16HDTR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02 - 138484-ICE3BS02 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details