STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-22-E VIPER100A-22-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043596-VIPER100A-22- E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Family Name: VIPer100A-E Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): BM2P159T1F-E2; BM2P139TF-E2; BM2P129TF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043596-VIPER100A-22- E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Family Name: VIPer100A-E Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): BM2P159T1F-E2; BM2P139TF-E2; BM2P129TF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-22-E - 043596-VIPER100A-22-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-22-E
043596-VIPER100A-22-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-22-E 043596-VIPER100A-22-E
Manufacturer: STMicroelectronics Win Source Part Number: 043596-VIPER100A-22- E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 100W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN, Frequency Control, Soft Start Family Name: VIPer100A-E Categories: Integrated Circuits Status: Active Case / Package: 5-PENTAWATT Supply Voltage - Operating: 8 V to 15 V Alternative Parts (Cross-Reference): BM2P159T1F-E2; BM2P139TF-E2; BM2P129TF-E2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 043596-VIPER100A-22-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 100W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN, Frequency Control, Soft Start
Family Name: VIPer100A-E
Categories: Integrated Circuits
Status: Active
Case / Package: 5-PENTAWATT
Supply Voltage - Operating: 8 V to 15 V
Alternative Parts (Cross-Reference): BM2P159T1F-E2; BM2P139TF-E2; BM2P129TF-E2;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER100A-22-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER100A-22-E
AC DC Converters, Offline Switches VIPER100A-22-E
Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER100A-22-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER100A-22-E
PMIC - AC DC Converters, Offline Switchers VIPER100A-22-E
IC OFFLIN CONV FLBACK 5PENTAWATT

IC OFFLIN CONV FLBACK 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 043596-VIPER100A-22-E VIPER100A-22-E VIPER100A-22-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER100A-22-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 5-PENTAWATT Other; Pentawatt-5 HV (Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR1765JZXKLA1 - 920746-ICE3RBR1765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details