STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASPTR-E VIPER50ASPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799082-VIPER50ASPTR- E Series: VIPER Packaging: Reel package Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 15 V Family Name: VIPer50A-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): BM2P163W-Z; BM2P151X-Z; BM2P151S-Z; BM2P163W; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799082-VIPER50ASPTR- E Series: VIPER Packaging: Reel package Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 15 V Family Name: VIPer50A-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): BM2P163W-Z; BM2P151X-Z; BM2P151S-Z; BM2P163W; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASPTR-E - 799082-VIPER50ASPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASPTR-E
799082-VIPER50ASPTR-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASPTR-E 799082-VIPER50ASPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799082-VIPER50ASPTR- E Series: VIPER Packaging: Reel package Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 15 V Family Name: VIPer50A-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): BM2P163W-Z; BM2P151X-Z; BM2P151S-Z; BM2P163W; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: STMicroelectronics
Win Source Part Number: 799082-VIPER50ASPTR-E
Series: VIPER
Packaging: Reel package
Package: PowerSO-10 Exposed Bottom Pad
Mounting: SMD
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8 V ~ 15 V
Family Name: VIPer50A-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Alternative Parts (Cross-Reference): BM2P163W-Z; BM2P151X-Z; BM2P151S-Z; BM2P163W;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER50ASPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER50ASPTR-E
PMIC - AC DC Converters, Offline Switchers VIPER50ASPTR-E
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER50ASPTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER50ASPTR-E
AC DC Converters, Offline Switches VIPER50ASPTR-E
Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 799082-VIPER50ASPTR-E VIPER50ASPTR-E VIPER50ASPTR-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER50ASPTR-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PowerSO-10 Exposed Bottom Pad Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3A1065LJHKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 26 volts
Output Power 32 watts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - RMS to DC Converters - AD536ASE - Lingto Electronic Limited
Specs
Package Type Other; 20-CLCC
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details