STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53ESPTR-E VIPER53ESPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799083-VIPER53ESPTR- E Series: VIPER Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TC) Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4 V ~ 19 V Family Name: VIPer53E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): BM2P01B; BM2P01B-Z; TOP259LG; TOP255MN; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799083-VIPER53ESPTR- E Series: VIPER Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TC) Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4 V ~ 19 V Family Name: VIPer53E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): BM2P01B; BM2P01B-Z; TOP259LG; TOP255MN; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53ESPTR-E - 799083-VIPER53ESPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53ESPTR-E
799083-VIPER53ESPTR-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53ESPTR-E 799083-VIPER53ESPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799083-VIPER53ESPTR- E Series: VIPER Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TC) Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4 V ~ 19 V Family Name: VIPer53E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): BM2P01B; BM2P01B-Z; TOP259LG; TOP255MN; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799083-VIPER53ESPTR-E
Series: VIPER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TC)
Package: PowerSO-10 Exposed Bottom Pad
Mounting: SMD
Power (Watts): 65W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11.5V
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Supply Voltage: 8.4 V ~ 19 V
Family Name: VIPer53E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Alternative Parts (Cross-Reference): BM2P01B; BM2P01B-Z; TOP259LG; TOP255MN;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER53ESPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER53ESPTR-E
PMIC - AC DC Converters, Offline Switchers VIPER53ESPTR-E
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER53ESPTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER53ESPTR-E
AC DC Converters, Offline Switches VIPER53ESPTR-E
Converter Offline Flyback Topology Up to 300kHz 10-PowerSO

Converter Offline Flyback Topology Up to 300kHz 10-PowerSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 799083-VIPER53ESPTR-E VIPER53ESPTR-E VIPER53ESPTR-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53ESPTR-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PowerSO-10 Exposed Bottom Pad Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG-1 - ICE5AR4770AG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details