STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LN VIPER06LN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213850-VIPER06LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Family Name: VIPER06 Categories: Integrated Circuits Status: Active Case / Package: 7-DIP Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P033; ICE2A280Z; NCP1076BBP100G; Introduction Date: March 08, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213850-VIPER06LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Family Name: VIPER06 Categories: Integrated Circuits Status: Active Case / Package: 7-DIP Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P033; ICE2A280Z; NCP1076BBP100G; Introduction Date: March 08, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LN - 213850-VIPER06LN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LN
213850-VIPER06LN
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LN 213850-VIPER06LN
Manufacturer: STMicroelectronics Win Source Part Number: 213850-VIPER06LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 8W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Flyback Voltage - Start Up: 13V Duty Cycle: 70% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Open Loop, Over Temperature Family Name: VIPER06 Categories: Integrated Circuits Status: Active Case / Package: 7-DIP Supply Voltage - Operating: 11.5 V to 23.5 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P033; ICE2A280Z; NCP1076BBP100G; Introduction Date: March 08, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 213850-VIPER06LN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 8W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Flyback
Voltage - Start Up: 13V
Duty Cycle: 70%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature
Family Name: VIPER06
Categories: Integrated Circuits
Status: Active
Case / Package: 7-DIP
Supply Voltage - Operating: 11.5 V to 23.5 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): BM2P033; ICE2A280Z; NCP1076BBP100G;
Introduction Date: March 08, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER06LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER06LN
AC DC Converters, Offline Switches VIPER06LN
Converter Offline Buck, Flyback Topology 60kHz 7-DIP

Converter Offline Buck, Flyback Topology 60kHz 7-DIP

Buy Now Datasheet
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP - 761-VIPER06LN - Utmel Electronic Limited
Hong Kong, China
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP
761-VIPER06LN
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP 761-VIPER06LN
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP

AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - VIPER06LN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER06LN
PMIC - AC DC Converters, Offline Switchers VIPER06LN
IC OFFLINE SWITCH MULT TOP 7DIP

IC OFFLINE SWITCH MULT TOP 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 213850-VIPER06LN VIPER06LN 761-VIPER06LN VIPER06LN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER06LN AC DC Converters, Offline Switches AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 7-DIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers