STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ASP-E VIPER20ASP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 090686-VIPER20ASP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPer20A-E Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Control Package / Case: PowerSO-10 Exposed Bottom Pad Alternative Parts (Cross-Reference): BM2P137TKF-E2; BM2P159T1F-E2; BM2P134QF-E2; BM2P139TF-E2; Introduction Date: March 08, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 090686-VIPER20ASP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPer20A-E Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Control Package / Case: PowerSO-10 Exposed Bottom Pad Alternative Parts (Cross-Reference): BM2P137TKF-E2; BM2P159T1F-E2; BM2P134QF-E2; BM2P139TF-E2; Introduction Date: March 08, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ASP-E - 090686-VIPER20ASP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ASP-E
090686-VIPER20ASP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ASP-E 090686-VIPER20ASP-E
Manufacturer: STMicroelectronics Win Source Part Number: 090686-VIPER20ASP-E Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Temperature Family Name: VIPer20A-E Categories: Integrated Circuits Status: Active Case / Package: 10-PowerSO Supply Voltage - Operating: 8 V to 15 V Control Package / Case: PowerSO-10 Exposed Bottom Pad Alternative Parts (Cross-Reference): BM2P137TKF-E2; BM2P159T1F-E2; BM2P134QF-E2; BM2P139TF-E2; Introduction Date: March 08, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 090686-VIPER20ASP-E
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: VIPer20A-E
Categories: Integrated Circuits
Status: Active
Case / Package: 10-PowerSO
Supply Voltage - Operating: 8 V to 15 V
Control Package / Case: PowerSO-10 Exposed Bottom Pad
Alternative Parts (Cross-Reference): BM2P137TKF-E2; BM2P159T1F-E2; BM2P134QF-E2; BM2P139TF-E2;
Introduction Date: March 08, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - VIPER20ASP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER20ASP-E
AC DC Converters, Offline Switches VIPER20ASP-E
Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Converter Offline Flyback Topology Up to 200kHz 10-PowerSO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER20ASP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER20ASP-E
PMIC - AC DC Converters, Offline Switchers VIPER20ASP-E
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 090686-VIPER20ASP-E VIPER20ASP-E VIPER20ASP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER20ASP-E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-PowerSO Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536ASE - Lingto Electronic Limited
Specs
Package Type Other; 20-CLCC
View Details
ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2270AZXKLA1-ND - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details