STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP VIPER53SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279329-VIPER53SP Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4V ~ 19V Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Alternative Parts (Cross-Reference): VIPER53SP13TR; VIPER53SPTR-E; VIPER53SPE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: VIPER53 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 65W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279329-VIPER53SP Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4V ~ 19V Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Alternative Parts (Cross-Reference): VIPER53SP13TR; VIPER53SPTR-E; VIPER53SPE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: VIPER53 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 65W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP - 1279329-VIPER53SP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP
1279329-VIPER53SP
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP 1279329-VIPER53SP
Manufacturer: STMicroelectronics Win Source Part Number: 1279329-VIPER53SP Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Supply Voltage: 8.4V ~ 19V Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Alternative Parts (Cross-Reference): VIPER53SP13TR; VIPER53SPTR-E; VIPER53SPE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: VIPER53 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 65W

Manufacturer: STMicroelectronics
Win Source Part Number: 1279329-VIPER53SP
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11.5V
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Supply Voltage: 8.4V ~ 19V
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Alternative Parts (Cross-Reference): VIPER53SP13TR; VIPER53SPTR-E; VIPER53SPE;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: VIPER53
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 300kHz
Power (W): 65W

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER53SP - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER53SP
PMIC - AC DC Converters, Offline Switchers VIPER53SP
IC OFFLINE SW FLBACK 10POWERSO

IC OFFLINE SW FLBACK 10POWERSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER53SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER53SP
AC DC Converters, Offline Switches VIPER53SP
Converter Offline Flyback Topology Up to 300kHz 10-PowerSO

Converter Offline Flyback Topology Up to 300kHz 10-PowerSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279329-VIPER53SP VIPER53SP VIPER53SP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SP PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PowerSO-10 Exposed Bottom Pad Other; PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02G - 068368-ICE3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details