STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER35LDTR VIPER35LDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 712848-VIPER35LDTR Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 8.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 136kHz Power (W): 22W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 712848-VIPER35LDTR Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 8.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 136kHz Power (W): 22W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER35LDTR - 712848-VIPER35LDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER35LDTR
712848-VIPER35LDTR
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER35LDTR 712848-VIPER35LDTR
Manufacturer: STMicroelectronics Win Source Part Number: 712848-VIPER35LDTR Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 14V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 8.5V ~ 23.5V Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 136kHz Power (W): 22W

Manufacturer: STMicroelectronics
Win Source Part Number: 712848-VIPER35LDTR
Packaging: Tape and Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 14V
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 8.5V ~ 23.5V
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Switching Frequency: 136kHz
Power (W): 22W

Buy Now
PMIC - AC DC Converters, Offline Switchers - VIPER35LDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER35LDTR
PMIC - AC DC Converters, Offline Switchers VIPER35LDTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER35LDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER35LDTR
AC DC Converters, Offline Switches VIPER35LDTR
Converter Offline Flyback Topology 136kHz 16-SO

Converter Offline Flyback Topology 136kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 712848-VIPER35LDTR VIPER35LDTR VIPER35LDTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER35LDTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A380P2BKSA1 - 1044430-ICE2A380P2BKSA1 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 111 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers