STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HE VIPER37HE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279321-VIPER37HE Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279321-VIPER37HE Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HE - 1279321-VIPER37HE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HE
1279321-VIPER37HE
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HE 1279321-VIPER37HE
Manufacturer: STMicroelectronics Win Source Part Number: 1279321-VIPER37HE Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279321-VIPER37HE
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - VIPER37HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER37HE
AC DC Converters, Offline Switches VIPER37HE
Converter Offline Flyback Topology 115kHz 10-SDIP

Converter Offline Flyback Topology 115kHz 10-SDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER37HE - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER37HE
PMIC - AC DC Converters, Offline Switchers VIPER37HE
IC OFFLINE SWITCH FLYBACK 10DIP

IC OFFLINE SWITCH FLYBACK 10DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1279321-VIPER37HE VIPER37HE VIPER37HE
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HE AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 10-SDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details