STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HD VIPER37HD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902570-VIPER37HD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 115kHz 16-SO Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16076-5, -497-16076-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902570-VIPER37HD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 115kHz 16-SO Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16076-5, -497-16076-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HD - 902570-VIPER37HD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HD
902570-VIPER37HD
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HD 902570-VIPER37HD
Manufacturer: STMicroelectronics Win Source Part Number: 902570-VIPER37HD Series: VIPer™ plus Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 115kHz 16-SO Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 23.5V Family Name: VIPER37 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16076-5, -497-16076-5

Manufacturer: STMicroelectronics
Win Source Part Number: 902570-VIPER37HD
Series: VIPer™ plus
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 115kHz 16-SO
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 8.5V ~ 23.5V
Family Name: VIPER37
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16076-5, -497-16076-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER37HD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER37HD
PMIC - AC DC Converters, Offline Switchers VIPER37HD
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER37HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER37HD
AC DC Converters, Offline Switches VIPER37HD
Converter Offline Flyback Topology 115kHz 16-SO

Converter Offline Flyback Topology 115kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 902570-VIPER37HD VIPER37HD VIPER37HD
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER37HD PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5BR4780BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27.5 watts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details