STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches VIPER012LSTR

Description
Win Source Part Number: 1383833-VIPER012LSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 2,500 pcs Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER012 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383833-VIPER012LSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 2,500 pcs Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER012 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1383833-VIPER012LSTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1383833-VIPER012LSTR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1383833-VIPER012LSTR
Win Source Part Number: 1383833-VIPER012LSTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 2,500 pcs Power (Watts): 7 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 8 V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VIPER012 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383833-VIPER012LSTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Package: Tape & Reel
Standard Package: 2,500 pcs
Power (Watts): 7 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 8 V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Surface Mount
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Voltage - Supply (Vcc/Vdd): 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VIPER012
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
Buck Boost 4.25V 66kHz Step-Down DC-DC Converter IC
748-VIPER012LSTR
Buck Boost 4.25V 66kHz Step-Down DC-DC Converter IC 748-VIPER012LSTR
AC to DC Switching Converter Boost/Buck/Flyback/O ff-Line Switcher 4.25V 66kHz T/R 10-Pin SSOP Product overview: VIPER012LSTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 4.25V, 66kHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 4.25V, 66kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER012LSTR can be used for catalog matching and distributor lookup.

AC to DC Switching Converter Boost/Buck/Flyback/Off-Line Switcher 4.25V 66kHz T/R 10-Pin SSOP Product overview: VIPER012LSTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 4.25V, 66kHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 4.25V, 66kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-VIPER012LSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER012LSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER012LSTR
AC DC Converters, Offline Switches VIPER012LSTR
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER012LSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER012LSTR
PMIC - AC DC Converters, Offline Switchers VIPER012LSTR
IC OFFLINE SWITCH MULT TOP 10SSO

IC OFFLINE SWITCH MULT TOP 10SSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1383833-VIPER012LSTR 748-VIPER012LSTR VIPER012LSTR VIPER012LSTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Buck Boost 4.25V 66kHz Step-Down DC-DC Converter IC AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226851P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Buck Step-Down DC-DC Converter IC - 792-IRDC3710-QFN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
IOUT 20 amps
View Details
UCC3809-2 Economy Primary Side Controller - UCC3809D-2G4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,TSSOP,VSSOP
Features Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
4 suppliers