Manufacturer: STMicroelectronics
Win Source Part Number: 938657-VIPER53SPTR-E
Series: VIPER™
Operating Temperature Range: -40°C ~ 150°C (TC)
Features: Converter Offline Flyback Topology Up to 300kHz 10-PowerSO
Package: PowerSO-10 Exposed Bottom Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.4V ~ 19V
Family Name: VIPER53
Categories: Integrated Circuits (ICs)
Case / Package: 10-PowerSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VIPER53SPTRE, 497-6173-1, 497-6173-2, 497-6173-6
IC OFFLINE SW FLBACK 10POWERSO
IC OFFLINE SWIT PWM CM POWERSO10
Converter Offline Flyback Topology Up to 300kHz 10-PowerSO
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 938657-VIPER53SPTR-E | VIPER53SPTR-E | 761-VIPER53SPTR-E | VIPER53SPTR-E |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53SPTR-E | PMIC - AC DC Converters, Offline Switchers | IC OFFLINE SWIT PWM CM POWERSO10 | AC DC Converters, Offline Switches |
| Package Type | Other; 10-PowerSO | Other; PowerSO-10 Exposed Bottom Pad | Other; PowerSO-10 Exposed Bottom Pad |