Economy Primary Side Controller 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276453-UCC3809N-1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UCC3809P-2G4; UCC3809N-2; UCC3809N-2G4; UCC3809N-1;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3809N-1 | 1276453-UCC3809N-1 | UCC3809N-1 |
| Product Name | UCC3809-1 Economy Primary Side Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809N-1 | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP,VSSOP | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) |