High Speed Voltage Mode Pulse Width Modulator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276385-UCC35706D
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12V
Duty Cycle: 93%
Fault Protection: Current Limiting
Supply Voltage: 8V ~ 15V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: UCC35706
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Switching Frequency: 1MHz
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-SOIC
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC35706D | 1276385-UCC35706D | UCC35706D |
| Product Name | UCC35706 High Speed Voltage Mode Pulse Width Modulator | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35706D | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,VSSOP | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |