Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches UCC28782ADRTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317577-UCC28782ADRT WR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Flyback Voltage - Start Up: 17 V Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782ADRTWRTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317577-UCC28782ADRT WR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Flyback Voltage - Start Up: 17 V Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782ADRTWRTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317577-UCC28782ADRTWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317577-UCC28782ADRTWR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317577-UCC28782ADRTWR
Manufacturer: Texas Instruments Win Source Part Number: 1317577-UCC28782ADRT WR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Flyback Voltage - Start Up: 17 V Frequency - Switching: 420kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 Voltage - Supply (Vcc/Vdd): 14V ~ 34V HTSUS: 8542.39.0001 Other Part Number: 296-UCC28782ADRTWRTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317577-UCC28782ADRTWR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback
Voltage - Start Up: 17 V
Frequency - Switching: 420kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
Voltage - Supply (Vcc/Vdd): 14V ~ 34V
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28782ADRTWRTR
RoHS Status: ROHS3 Compliant

Buy Now
PMIC - AC DC Converters, Offline Switchers - UCC28782ADRTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28782ADRTWR
PMIC - AC DC Converters, Offline Switchers UCC28782ADRTWR
IC ISOLATION

IC ISOLATION

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28782ADRTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28782ADRTWR
AC DC Converters, Offline Switches UCC28782ADRTWR
Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)

Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317577-UCC28782ADRTWR UCC28782ADRTWR UCC28782ADRTWR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD737KR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage ? to 16.5 volts
View Details
AC DC Converters, Offline Switches - BM1R00178F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.173\", 4.40mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers