Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276302-UCC28710DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 680Hz ~ 100kHz
Fault Protection: Current Limiting, Over Voltage
Supply Voltage: 9 V ~ 35 V
Family Name: UCC28710
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-SOIC
Alternative Parts (Cross-Reference): UC2845AD-TR; UC2843AD; UC2843AD-TR;
Introduction Date: November 15, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
IC OFFLINE SWITCH FLYBACK 7SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28710DR | 1276302-UCC28710DR | UCC28710DR | UCC28710DR |
| Product Name | UCC28710 Constant-Voltage, Constant-Current PWM Controller with Primary-Side Regulation | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28710DR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |