Low Power Current Mode Push-Pull PWM 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276449-UCC3808N-1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 14 V
Family Name: UCC3808-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MIC3809BMM TR; HA16142P-E; MAX741NCPP+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Converter Offline Push-Pull Topology 1MHz 8-PDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3808N-1 | 1276449-UCC3808N-1 | UCC3808N-1 |
| Product Name | UCC3808-1 Low Power Current Mode Push-Pull PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808N-1 | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) |