STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53DIP-E VIPER53DIP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036270-VIPER53DIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TC) Case / Package: 8-DIP Supply Voltage - Operating: 8.4 V to 19 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036270-VIPER53DIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TC) Case / Package: 8-DIP Supply Voltage - Operating: 8.4 V to 19 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VIPER53DIP-E is an offline primary switch designed for AC-DC conversion, suitable for applications requiring up to 30W in wide input voltage ranges (85-265 Vac) or 50W in European voltage ranges (195-265 Vac). It features a high voltage MDMesh Power MOSFET integrated with an enhanced current mode PWM controller, allowing for efficient operation with a switching frequency of up to 300kHz. Key functionalities include current limitation, soft start and shutdown control, and automatic burst mode for energy-saving during standby conditions. The device also incorporates protections against overload, short-circuit, and overtemperature, ensuring reliable performance. The VIPER53DIP-E is packaged in a DIP-8 format, making it suitable for various compact applications.

Datasheet Summary
Powered by GS/AI

The VIPER53DIP-E is an offline primary switch designed for AC-DC conversion, suitable for applications requiring up to 30W in wide input voltage ranges (85-265 Vac) or 50W in European voltage ranges (195-265 Vac). It features a high voltage MDMesh Power MOSFET integrated with an enhanced current mode PWM controller, allowing for efficient operation with a switching frequency of up to 300kHz. Key functionalities include current limitation, soft start and shutdown control, and automatic burst mode for energy-saving during standby conditions. The device also incorporates protections against overload, short-circuit, and overtemperature, ensuring reliable performance. The VIPER53DIP-E is packaged in a DIP-8 format, making it suitable for various compact applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53DIP-E - 036270-VIPER53DIP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53DIP-E
036270-VIPER53DIP-E
PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53DIP-E 036270-VIPER53DIP-E
Manufacturer: STMicroelectronics Win Source Part Number: 036270-VIPER53DIP-E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 620V Topology: Flyback Voltage - Start Up: 11.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit Control Features: EN, Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TC) Case / Package: 8-DIP Supply Voltage - Operating: 8.4 V to 19 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036270-VIPER53DIP-E
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 620V
Topology: Flyback
Voltage - Start Up: 11.5V
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TC)
Case / Package: 8-DIP
Supply Voltage - Operating: 8.4 V to 19 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - VIPER53DIP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
VIPER53DIP-E
PMIC - AC DC Converters, Offline Switchers VIPER53DIP-E
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - VIPER53DIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
VIPER53DIP-E
AC DC Converters, Offline Switches VIPER53DIP-E
Converter Offline Flyback Topology Up to 300kHz 8-DIP

Converter Offline Flyback Topology Up to 300kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 036270-VIPER53DIP-E VIPER53DIP-E VIPER53DIP-E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - VIPER53DIP-E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details