Manufacturer: Texas Instruments
Win Source Part Number: 1276446-UCC3808APW-1
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Isolation: Isolated
Topology: Boost, Buck, Half-Bridge, Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 15 V
Family Name: UCC3808A-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SC4810EIMLTRT; MAX741UEAP; HA16142FP;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
UCC3808A-2 Low-Power Current-Mode Push-Pull PWM
UCC3808A-2 Low-Power Current-Mode Push-Pull PWM
Converter Offline Boost, Buck, Half-Bridge, Push-Pull Topology 1MHz 8-TSSOP
Converter Offline Boost, Buck, Half-Bridge, Push-Pull Topology 1MHz 8-TSSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 1276446-UCC3808APW-1 | UCC3808APW-1 | UCC3808APW-1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808APW-1 | AC DC Converters, Offline Switches | |
| Package Type | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP; Other; TSSOP8 | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) |